Welwyn Components, Ltd. Res, 47K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn ASC0805-47KFT5

Description
RES, 47K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 47K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, ASC Series, part number 83T6642, has a resistance value of 47 kΩ and a power rating of 125 mW. It features a tolerance of 1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed with a special construction that resists sulphide growth, making it suitable for use in industrial, automotive, and roadside applications. The resistor is AEC-Q200 qualified, ensuring reliability in automotive environments. It is packaged on a reel for easy handling and assembly. The ambient temperature range for operation is from -55°C to +155°C, and it has been tested for various environmental conditions, including humidity and thermal cycling.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, ASC Series, part number 83T6642, has a resistance value of 47 kΩ and a power rating of 125 mW. It features a tolerance of 1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed with a special construction that resists sulphide growth, making it suitable for use in industrial, automotive, and roadside applications. The resistor is AEC-Q200 qualified, ensuring reliability in automotive environments. It is packaged on a reel for easy handling and assembly. The ambient temperature range for operation is from -55°C to +155°C, and it has been tested for various environmental conditions, including humidity and thermal cycling.

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9938
Res, 47K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9938
RES, 47K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Asc Series, 47 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 83T6642 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 47 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
83T6642
Surface Mount Chip Resistor, Thick Film, Asc Series, 47 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 83T6642
Surface Mount Chip Resistor, Thick Film, ASC Series, 47 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 47 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 11AC9938 83T6642
Product Name Res, 47K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Asc Series, 47 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 47000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details