The Resistor, part number 11AC9939, is a 470-ohm thick film resistor with a tolerance of ±1% and a power rating of 0.125W. It is housed in an 0805 case style, making it suitable for compact applications. This resistor is part of the ASC Series, which features a special construction that resists sulphide growth, making it ideal for use in environments with sulphur-bearing fumes. It is AEC-Q200 qualified, ensuring reliability in automotive and industrial applications. The resistor is RoHS compliant, featuring a matt tin finish for terminations, and is designed to withstand a wide ambient temperature range of -55°C to +155°C. The product is supplied taped and reeled for easy handling in automated assembly processes.
RES, 470R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, ASC Series, 470 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 11AC9939 | 83T6645 |
| Product Name | Res, 470R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn | Surface Mount Chip Resistor, Thick Film, Asc Series, 470 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 470 ohms | |
| Tolerance | 1 +/- % |