Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Asc Series, 33 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn ASC0805-33RFT5

Description
Surface Mount Thick Film Resistor, ASC Series, 33 ohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, ASC Series, 33 ohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Asc Series, 33 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6637 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 33 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
83T6637
Surface Mount Thick Film Resistor, Asc Series, 33 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn 83T6637
Surface Mount Thick Film Resistor, ASC Series, 33 ohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 33 ohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83T6637
Product Name Surface Mount Thick Film Resistor, Asc Series, 33 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details