Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Asc Series, 1 Mohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn ASC0805-1M0FT5

Description
Surface Mount Thick Film Resistor, ASC Series, 1 Mohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, ASC Series, 1 Mohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Asc Series, 1 Mohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn - 86T2531 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 1 Mohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
86T2531
Surface Mount Thick Film Resistor, Asc Series, 1 Mohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn 86T2531
Surface Mount Thick Film Resistor, ASC Series, 1 Mohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 1 Mohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T2531
Product Name Surface Mount Thick Film Resistor, Asc Series, 1 Mohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details