Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Asc Series, 10 Kohm, 0.125 W, 1%, 150 V Rohs Compliant Tt Electronics/welwyn ASC0805-10KFT5

Description
Surface Mount Thick Film Resistor, ASC Series, 10 kohm, 0.125 W, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, ASC Series, 10 kohm, 0.125 W, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Asc Series, 10 Kohm, 0.125 W, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 83T6620 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 10 Kohm, 0.125 W, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
83T6620
Surface Mount Thick Film Resistor, Asc Series, 10 Kohm, 0.125 W, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 83T6620
Surface Mount Thick Film Resistor, ASC Series, 10 kohm, 0.125 W, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 10 kohm, 0.125 W, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9928
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9928
RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 83T6620 11AC9928
Product Name Surface Mount Thick Film Resistor, Asc Series, 10 Kohm, 0.125 W, 1%, 150 V Rohs Compliant Tt Electronics/welwyn Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers