Surface Mount Chip Resistor, Thick Film, ASC Series, 100 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
RES, 100R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 83T6623 | 11AC9931 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Asc Series, 100 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn | Res, 100R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805 |
| Standards and Certifications | RoHS | RoHS |
| Resistance Range | 100 ohms |