Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Asc Series, 33 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn ASC0603-33RFT5

Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 33 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 33 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Asc Series, 33 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6599 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 33 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
83T6599
Surface Mount Chip Resistor, Thick Film, Asc Series, 33 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn 83T6599
Surface Mount Chip Resistor, Thick Film, ASC Series, 33 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 33 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83T6599
Product Name Surface Mount Chip Resistor, Thick Film, Asc Series, 33 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567471P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details