Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Asc Series, 2.2 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn ASC0603-2R2FT5

Description
Surface Mount Thick Film Resistor, ASC Series, 2.2 ohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, ASC Series, 2.2 ohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Asc Series, 2.2 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6590 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 2.2 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
83T6590
Surface Mount Thick Film Resistor, Asc Series, 2.2 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn 83T6590
Surface Mount Thick Film Resistor, ASC Series, 2.2 ohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 2.2 ohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83T6590
Product Name Surface Mount Thick Film Resistor, Asc Series, 2.2 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details