Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Asc Series, 2.2 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn ASC0603-2K2FT5

Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 2.2 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 2.2 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Asc Series, 2.2 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn - 83T6588 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 2.2 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
83T6588
Surface Mount Chip Resistor, Thick Film, Asc Series, 2.2 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn 83T6588
Surface Mount Chip Resistor, Thick Film, ASC Series, 2.2 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 2.2 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9918
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9918
RES, 2K2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:ASC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:ASC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 83T6588 11AC9918
Product Name Surface Mount Chip Resistor, Thick Film, Asc Series, 2.2 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879335-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 32.4 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details