Welwyn Components, Ltd. Chip Resistor - Surface Mount - ASC0603-1R0FT5 ASC0603-1R0FT5

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974612-ASC0603-1R0FT 5 Packaging: Cut Tape Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 1 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974612-ASC0603-1R0FT 5 Packaging: Cut Tape Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 1 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ASC0603-1R0FT5 - 974612-ASC0603-1R0FT5 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ASC0603-1R0FT5
974612-ASC0603-1R0FT5
Chip Resistor - Surface Mount - ASC0603-1R0FT5 974612-ASC0603-1R0FT5
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974612-ASC0603-1R0FT 5 Packaging: Cut Tape Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 1 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974612-ASC0603-1R0FT5
Packaging: Cut Tape
Voltage Rating: 50 V
Length: 1.6 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 1 Ω
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC

Buy Now
Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6578 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
83T6578
Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn 83T6578
Surface Mount Chip Resistor, Thick Film, ASC Series, 1 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 1 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9914
Res, 1R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9914
RES, 1R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1ohm; Product Range:ASC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1ohm; Product Range:ASC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 974612-ASC0603-1R0FT5 83T6578 11AC9914
Product Name Chip Resistor - Surface Mount - ASC0603-1R0FT5 Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn Res, 1R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Tt Electronics/welwyn
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567807 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers