Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn ASC0603-10RFT5

Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 10 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 10 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6581 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
83T6581
Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn 83T6581
Surface Mount Chip Resistor, Thick Film, ASC Series, 10 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 10 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83T6581
Product Name Surface Mount Chip Resistor, Thick Film, Asc Series, 10 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details