Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Asc Series, 100 Ohm, 0.1 W, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn ASC0603-100RFT5

Description
Surface Mount Thick Film Resistor, ASC Series, 100 ohm, 0.1 W, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, ASC Series, 100 ohm, 0.1 W, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Asc Series, 100 Ohm, 0.1 W, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6583 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 100 Ohm, 0.1 W, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
83T6583
Surface Mount Thick Film Resistor, Asc Series, 100 Ohm, 0.1 W, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn 83T6583
Surface Mount Thick Film Resistor, ASC Series, 100 ohm, 0.1 W, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 100 ohm, 0.1 W, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
100 Ohm, 0.1 W, 1%, 50 V, 0603 Tt Electronics/welwyn - 62AK2809 - Newark, An Avnet Company
Chicago, IL, United States
100 Ohm, 0.1 W, 1%, 50 V, 0603 Tt Electronics/welwyn
62AK2809
100 Ohm, 0.1 W, 1%, 50 V, 0603 Tt Electronics/welwyn 62AK2809
100 OHM, 0.1 W, - 1%, 50 V, 0603

100 OHM, 0.1 W, - 1%, 50 V, 0603

Supplier's Site Datasheet
Res, 100R, 1%, 0.1W, Thick Film, 0603; Resistance Tt Electronics/welwyn - 62AK2810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, Thick Film, 0603; Resistance Tt Electronics/welwyn
62AK2810
Res, 100R, 1%, 0.1W, Thick Film, 0603; Resistance Tt Electronics/welwyn 62AK2810
RES, 100R, 1%, 0.1W, THICK FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 1%, 0.1W, THICK FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 83T6583 62AK2809 62AK2810
Product Name Surface Mount Thick Film Resistor, Asc Series, 100 Ohm, 0.1 W, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn 100 Ohm, 0.1 W, 1%, 50 V, 0603 Tt Electronics/welwyn Res, 100R, 1%, 0.1W, Thick Film, 0603; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details