Welwyn Components, Ltd. Chip Resistor - Surface Mount - ASC0603-100KFT5 ASC0603-100KFT5

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133407-ASC0603-100K FT5 Packaging: Cut Tape Voltage Rating: 50 V Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 100 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Case Code (Metric): 1608
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133407-ASC0603-100K FT5 Packaging: Cut Tape Voltage Rating: 50 V Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 100 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Case Code (Metric): 1608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ASC0603-100KFT5 - 1133407-ASC0603-100KFT5 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ASC0603-100KFT5
1133407-ASC0603-100KFT5
Chip Resistor - Surface Mount - ASC0603-100KFT5 1133407-ASC0603-100KFT5
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133407-ASC0603-100K FT5 Packaging: Cut Tape Voltage Rating: 50 V Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 100 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Case Code (Metric): 1608

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133407-ASC0603-100KFT5
Packaging: Cut Tape
Voltage Rating: 50 V
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Resistance: 100 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Case Code (Metric): 1608

Buy Now
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9916
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9916
RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:ASC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:ASC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Asc Series, 100 Kohm, 0.1 W, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6582 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 100 Kohm, 0.1 W, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
83T6582
Surface Mount Thick Film Resistor, Asc Series, 100 Kohm, 0.1 W, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn 83T6582
Surface Mount Thick Film Resistor, ASC Series, 100 kohm, 0.1 W, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 100 kohm, 0.1 W, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1133407-ASC0603-100KFT5 11AC9916 83T6582
Product Name Chip Resistor - Surface Mount - ASC0603-100KFT5 Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Thick Film Resistor, Asc Series, 100 Kohm, 0.1 W, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details