Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Asc Series, 470 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn ASC0402-470KFT10

Description
Surface Mount Thick Film Resistor, ASC Series, 470 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, ASC Series, 470 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Asc Series, 470 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6565 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 470 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn
83T6565
Surface Mount Thick Film Resistor, Asc Series, 470 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn 83T6565
Surface Mount Thick Film Resistor, ASC Series, 470 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 470 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83T6565
Product Name Surface Mount Thick Film Resistor, Asc Series, 470 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers