Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Asc Series, 3.3 Mohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn ASC0402-3M3FT10

Description
Surface Mount Thick Film Resistor, ASC Series, 3.3 Mohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, ASC Series, 3.3 Mohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Asc Series, 3.3 Mohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6554 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 3.3 Mohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn
83T6554
Surface Mount Thick Film Resistor, Asc Series, 3.3 Mohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn 83T6554
Surface Mount Thick Film Resistor, ASC Series, 3.3 Mohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 3.3 Mohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83T6554
Product Name Surface Mount Thick Film Resistor, Asc Series, 3.3 Mohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details