The Surface Mount Thick Film Resistor, ASC Series, part number 83T6553, has a resistance value of 3.3 kΩ with a tolerance of 1%. It is rated for a power dissipation of 63 mW and can withstand a maximum voltage of 50 V. This resistor is designed for surface mounting in a compact 0402 (1005 metric) package. It features a special construction that resists sulphide growth, making it suitable for use in environments with sulphur-bearing fumes, such as industrial and automotive applications. The resistor is RoHS compliant, ensuring it meets environmental regulations. Additionally, it is AEC-Q200 qualified, indicating its reliability for automotive applications. The ASC Series resistors are constructed with a glass inner protection and epoxy outer protection, applied to a 96% alumina substrate, and are supplied with wrap-around terminations for easy soldering. The product is packaged on a reel, facilitating automated assembly processes.
Surface Mount Thick Film Resistor, ASC Series, 3.3 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 83T6553 |
| Product Name | Surface Mount Thick Film Resistor, Asc Series, 3.3 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |