The Surface Mount Chip Resistor, Thick Film, ASC Series, part number 83T6543, has a resistance value of 15 Ohms and a power rating of 63 mW at 70°C. It features a tolerance of 1% and a maximum voltage rating of 50 V. This resistor is designed for surface mounting in a compact 0402 (1005 Metric) package and is RoHS compliant, ensuring it meets environmental regulations. The ASC Series resistors are constructed to resist sulphide growth, making them suitable for use in environments with sulphur-bearing fumes. They are AEC-Q200 qualified, indicating reliability for automotive and industrial applications. The resistors are supplied with wrap-around terminations for easy soldering and have a matt tin finish. Performance characteristics include a maximum load at rated power for 1000 hours with a OîR% of 2% + 0.1Ω, and they can withstand temperature changes from -55°C to +155°C. The resistors are packaged on reels, facilitating automated assembly processes.
Surface Mount Chip Resistor, Thick Film, ASC Series, 15 ohm, 63 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 83T6543 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Asc Series, 15 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |