Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Asc Series, 150 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn ASC0402-150KFT10

Description
Surface Mount Thick Film Resistor, ASC Series, 150 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, ASC Series, 150 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Asc Series, 150 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6544 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 150 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn
83T6544
Surface Mount Thick Film Resistor, Asc Series, 150 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn 83T6544
Surface Mount Thick Film Resistor, ASC Series, 150 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 150 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
150 Kohm, 63 Mw, 1%, 50 V, 0402 Tt Electronics/welwyn - 62AK2807 - Newark, An Avnet Company
Chicago, IL, United States
150 Kohm, 63 Mw, 1%, 50 V, 0402 Tt Electronics/welwyn
62AK2807
150 Kohm, 63 Mw, 1%, 50 V, 0402 Tt Electronics/welwyn 62AK2807
150 KOHM, 63 MW, - 1%, 50 V, 0402

150 KOHM, 63 MW, - 1%, 50 V, 0402

Supplier's Site Datasheet
Res, 150K, 1%, 0.063W, Thick Film, 0402; Resistance Tt Electronics/welwyn - 62AK2808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.063W, Thick Film, 0402; Resistance Tt Electronics/welwyn
62AK2808
Res, 150K, 1%, 0.063W, Thick Film, 0402; Resistance Tt Electronics/welwyn 62AK2808
RES, 150K, 1%, 0.063W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, 150K, 1%, 0.063W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 83T6544 62AK2807 62AK2808
Product Name Surface Mount Thick Film Resistor, Asc Series, 150 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn 150 Kohm, 63 Mw, 1%, 50 V, 0402 Tt Electronics/welwyn Res, 150K, 1%, 0.063W, Thick Film, 0402; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details