TT Electronics Wirewound Potentiometer, 5Kohm, 1%, 5W; Track Resistance Tt Electronics/bi Technologies AR5KL.25LF

Description
WIREWOUND POTENTIOMETER, 5KOHM, 1%, 5W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes
Description
WIREWOUND POTENTIOMETER, 5KOHM, 1%, 5W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 5Kohm, 1%, 5W; Track Resistance Tt Electronics/bi Technologies - 37K9119 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 1%, 5W; Track Resistance Tt Electronics/bi Technologies
37K9119
Wirewound Potentiometer, 5Kohm, 1%, 5W; Track Resistance Tt Electronics/bi Technologies 37K9119
WIREWOUND POTENTIOMETER, 5KOHM, 1%, 5W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 1%, 5W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37K9119
Product Name Wirewound Potentiometer, 5Kohm, 1%, 5W; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details