TT Electronics Rotary Potentiometers, Rheostats AR5KL.25

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1180-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1180-ND
Rotary Potentiometers, Rheostats 987-1180-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - AR5KL.25 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
AR5KL.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats AR5KL.25
POT 5K OHM 5W WIREWOUND LINEAR

POT 5K OHM 5W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 5Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies - 15M6365 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies
15M6365
Wirewound Potentiometer, 5Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies 15M6365
WIREWOUND POTENTIOMETER, 5KOHM, 3%, 5W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 3%, 5W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 987-1180-ND AR5KL.25 15M6365
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 5Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 5000 ohms 5000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 130 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details