TT Electronics Rotary Potentiometers, Rheostats AR500L.25

Description
500 Ohm 3 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet
Description
500 Ohm 3 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - AR500L.25-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
AR500L.25-ND
Rotary Potentiometers, Rheostats AR500L.25-ND
500 Ohm 3 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

500 Ohm 3 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1045926-AR500L.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1045926-AR500L.25
Win Source Part Number: 1045926-AR500L.25 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: A Termination Style: Solder Lug Package: Bulk Standard Package: 1 Tolerance: ±3% Temperature Coefficient: ±20ppm/°C Power (Watts): 5W Actuator Type: Round Actuator Length: 0.811" (20.60mm) Resistance (Ohms): 500 Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 3 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 1.812" Dia (46.03mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 3400S-1-501L; 3500S-2-501L; 3549S-1AA-501A; 534B1501JC; 536-1-1-501AR-500L.2 5; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.31.0000 Mfr: TT Electronics/BI Base Product Number: AR500

Win Source Part Number: 1045926-AR500L.25
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: A
Termination Style: Solder Lug
Package: Bulk
Standard Package: 1
Tolerance: ±3%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 5W
Actuator Type: Round
Actuator Length: 0.811" (20.60mm)
Resistance (Ohms): 500
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 3
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 1.812" Dia (46.03mm)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 3400S-1-501L; 3500S-2-501L; 3549S-1AA-501A; 534B1501JC; 536-1-1-501AR-500L.25;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.31.0000
Mfr: TT Electronics/BI
Base Product Number: AR500

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
AR500L.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats AR500L.25
POT 500 OHM 5W WIREWOUND LINEAR

POT 500 OHM 5W WIREWOUND LINEAR

Supplier's Site
Rotary Potentiometer, 500 Ohm, 5W, ±3%; Track Resistance Tt Electronics/bi Technologies - 37K9122 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 500 Ohm, 5W, ±3%; Track Resistance Tt Electronics/bi Technologies
37K9122
Rotary Potentiometer, 500 Ohm, 5W, ±3%; Track Resistance Tt Electronics/bi Technologies 37K9122
ROTARY POTENTIOMETER, 500 OHM, 5W, ±3%; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 500 OHM, 5W, ±3%; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number AR500L.25-ND 1045926-AR500L.25 AR500L.25 37K9122
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 500 Ohm, 5W, ±3%; Track Resistance Tt Electronics/bi Technologies
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details