TT Electronics Wirewound Potentiometer, 500Kohm, 1%, 5W; Track Resistance Tt Electronics/bi Technologies AR500KL.25LF

Description
WIREWOUND POTENTIOMETER, 500KOHM, 1%, 5W; Track Resistance:500kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 1%; Product Range:A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:3 RoHS Compliant: Yes
Description
WIREWOUND POTENTIOMETER, 500KOHM, 1%, 5W; Track Resistance:500kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 1%; Product Range:A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:3 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 500Kohm, 1%, 5W; Track Resistance Tt Electronics/bi Technologies - 37K9121 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 500Kohm, 1%, 5W; Track Resistance Tt Electronics/bi Technologies
37K9121
Wirewound Potentiometer, 500Kohm, 1%, 5W; Track Resistance Tt Electronics/bi Technologies 37K9121
WIREWOUND POTENTIOMETER, 500KOHM, 1%, 5W; Track Resistance:500kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 1%; Product Range:A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:3 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 500KOHM, 1%, 5W; Track Resistance:500kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 1%; Product Range:A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37K9121
Product Name Wirewound Potentiometer, 500Kohm, 1%, 5W; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details