TT Electronics Rotary Potentiometers, Rheostats AR500KL.25

Description
500k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet
Description
500k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1626-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1626-ND
Rotary Potentiometers, Rheostats 987-1626-ND
500k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

500k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
Wirewound Potentiometer, 500Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies - 15M6368 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 500Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies
15M6368
Wirewound Potentiometer, 500Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies 15M6368
WIREWOUND POTENTIOMETER, 500KOHM, 3%, 5W; Track Resistance:500kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 500KOHM, 3%, 5W; Track Resistance:500kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - AR500KL.25 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
AR500KL.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats AR500KL.25
POT 500K OHM 5W WIREWOUND LINEAR

POT 500K OHM 5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number 987-1626-ND 15M6368 AR500KL.25
Product Name Rotary Potentiometers, Rheostats Wirewound Potentiometer, 500Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 500000 ohms 500000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details