TT Electronics Potentiometer, 300K 5W ; Track Resistance Tt Electronics/bi Technologies AR300KL.25LF

Description
POTENTIOMETER, 300K 5W ; Track Resistance:300kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 1%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes
Description
POTENTIOMETER, 300K 5W ; Track Resistance:300kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 1%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 300K 5W ; Track Resistance Tt Electronics/bi Technologies - 37K9118 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 300K 5W ; Track Resistance Tt Electronics/bi Technologies
37K9118
Potentiometer, 300K 5W ; Track Resistance Tt Electronics/bi Technologies 37K9118
POTENTIOMETER, 300K 5W ; Track Resistance:300kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 1%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

POTENTIOMETER, 300K 5W ; Track Resistance:300kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 1%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37K9118
Product Name Potentiometer, 300K 5W ; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data