TT Electronics Rotary Potentiometers, Rheostats AR2KL.25

Description
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet
Description
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1655-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1655-ND
Rotary Potentiometers, Rheostats 987-1655-ND
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - AR2KL.25 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
AR2KL.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats AR2KL.25
POT 2K OHM 5W WIREWOUND LINEAR

POT 2K OHM 5W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 2Kohm, 1%, 5W; Track Resistance Tt Electronics/bi Technologies - 15M6359 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 2Kohm, 1%, 5W; Track Resistance Tt Electronics/bi Technologies
15M6359
Wirewound Potentiometer, 2Kohm, 1%, 5W; Track Resistance Tt Electronics/bi Technologies 15M6359
WIREWOUND POTENTIOMETER, 2KOHM, 1%, 5W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 2KOHM, 1%, 5W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 987-1655-ND AR2KL.25 15M6359
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 2Kohm, 1%, 5W; Track Resistance Tt Electronics/bi Technologies
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 2000 ohms 2000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details