TT Electronics Linear Potentiometer, 20Kohm, 5W, 3%; Track Resistance Tt Electronics/bi Technologies AR20KL.25LF

Description
LINEAR POTENTIOMETER, 20KOHM, 5W, 3%; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes
Description
LINEAR POTENTIOMETER, 20KOHM, 5W, 3%; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Potentiometer, 20Kohm, 5W, 3%; Track Resistance Tt Electronics/bi Technologies - 37K9116 - Newark, An Avnet Company
Chicago, IL, United States
Linear Potentiometer, 20Kohm, 5W, 3%; Track Resistance Tt Electronics/bi Technologies
37K9116
Linear Potentiometer, 20Kohm, 5W, 3%; Track Resistance Tt Electronics/bi Technologies 37K9116
LINEAR POTENTIOMETER, 20KOHM, 5W, 3%; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

LINEAR POTENTIOMETER, 20KOHM, 5W, 3%; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37K9116
Product Name Linear Potentiometer, 20Kohm, 5W, 3%; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details