TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats AR200KL.25

Description
POT 200K OHM 5W WIREWOUND LINEAR
Datasheet
Description
POT 200K OHM 5W WIREWOUND LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
AR200KL.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats AR200KL.25
POT 200K OHM 5W WIREWOUND LINEAR

POT 200K OHM 5W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 200Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies - 15M6361 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 200Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies
15M6361
Wirewound Potentiometer, 200Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies 15M6361
WIREWOUND POTENTIOMETER, 200KOHM, 3%, 5W; Track Resistance:200kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 200KOHM, 3%, 5W; Track Resistance:200kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Wirewound, A Series, 200 Kohm, Linear, 10, 5 W, Panel Rohs Compliant Tt Electronics/bi Technologies - 37K9117 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, A Series, 200 Kohm, Linear, 10, 5 W, Panel Rohs Compliant Tt Electronics/bi Technologies
37K9117
Rotary Potentiometer, Wirewound, A Series, 200 Kohm, Linear, 10, 5 W, Panel Rohs Compliant Tt Electronics/bi Technologies 37K9117
Rotary Potentiometer, Wirewound, A Series, 200 kohm, Linear, 10, 5 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, A Series, 200 kohm, Linear, 10, 5 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AR200KL.25 15M6361 37K9117
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 200Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies Rotary Potentiometer, Wirewound, A Series, 200 Kohm, Linear, 10, 5 W, Panel Rohs Compliant Tt Electronics/bi Technologies
Resistance Range 200000 ohms
Tolerance 3 +/- % 3 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data