TT Electronics Rotary Potentiometers, Rheostats AR1KL.25

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1179-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1179-ND
Rotary Potentiometers, Rheostats 987-1179-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
Wirewound Potentiometer, 1Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies - 15M6354 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies
15M6354
Wirewound Potentiometer, 1Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies 15M6354
WIREWOUND POTENTIOMETER, 1KOHM, 3%, 5W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 3%, 5W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - AR1KL.25 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
AR1KL.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats AR1KL.25
POT 1K OHM 5W WIREWOUND LINEAR

POT 1K OHM 5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number 987-1179-ND 15M6354 AR1KL.25
Product Name Rotary Potentiometers, Rheostats Wirewound Potentiometer, 1Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 1000 ohms 1000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers