TT Electronics Rotary Potentiometer, 10Kohm, 5W, ±3%; Track Resistance Tt Electronics/bi Technologies AR10KL.25LF

Description
ROTARY POTENTIOMETER, 10KOHM, 5W, ±3%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 1%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes
Datasheet
Description
ROTARY POTENTIOMETER, 10KOHM, 5W, ±3%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 1%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 10Kohm, 5W, ±3%; Track Resistance Tt Electronics/bi Technologies - 61R9502 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 5W, ±3%; Track Resistance Tt Electronics/bi Technologies
61R9502
Rotary Potentiometer, 10Kohm, 5W, ±3%; Track Resistance Tt Electronics/bi Technologies 61R9502
ROTARY POTENTIOMETER, 10KOHM, 5W, ±3%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 1%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 5W, ±3%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 1%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Potentiometer, Wirewound, A Series, 10 Kohm, Linear, 10, 5 W, Panel Rohs Compliant Tt Electronics/bi Technologies - 37K9113 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, A Series, 10 Kohm, Linear, 10, 5 W, Panel Rohs Compliant Tt Electronics/bi Technologies
37K9113
Rotary Potentiometer, Wirewound, A Series, 10 Kohm, Linear, 10, 5 W, Panel Rohs Compliant Tt Electronics/bi Technologies 37K9113
Rotary Potentiometer, Wirewound, A Series, 10 kohm, Linear, 10, 5 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, A Series, 10 kohm, Linear, 10, 5 W, Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 61R9502 37K9113
Product Name Rotary Potentiometer, 10Kohm, 5W, ±3%; Track Resistance Tt Electronics/bi Technologies Rotary Potentiometer, Wirewound, A Series, 10 Kohm, Linear, 10, 5 W, Panel Rohs Compliant Tt Electronics/bi Technologies
Configuration Single Resistor Single Resistor
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details