TT Electronics Rotary Potentiometers, Rheostats AR10KL.25

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1178-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1178-ND
Rotary Potentiometers, Rheostats 987-1178-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - AR10KL.25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
AR10KL.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats AR10KL.25
POT 10K OHM 5W WIREWOUND LINEAR

POT 10K OHM 5W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 10Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies - 15M6355 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies
15M6355
Wirewound Potentiometer, 10Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies 15M6355
WIREWOUND POTENTIOMETER, 10KOHM, 3%, 5W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 3%, 5W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 987-1178-ND AR10KL.25 15M6355
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 10Kohm, 3%, 5W; Track Resistance Tt Electronics/bi Technologies
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 10000 ohms 10000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details