Semelab Plc. Mosfet, P Channel, -160V, -16A, To-264-3; Channel Type Tt Electronics/semelab ALF16P16W

Description
MOSFET, P CHANNEL, -160V, -16A, TO-264-3; Channel Type:P Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
MOSFET, P CHANNEL, -160V, -16A, TO-264-3; Channel Type:P Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P Channel, -160V, -16A, To-264-3; Channel Type Tt Electronics/semelab - 23T0787 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -160V, -16A, To-264-3; Channel Type Tt Electronics/semelab
23T0787
Mosfet, P Channel, -160V, -16A, To-264-3; Channel Type Tt Electronics/semelab 23T0787
MOSFET, P CHANNEL, -160V, -16A, TO-264-3; Channel Type:P Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

MOSFET, P CHANNEL, -160V, -16A, TO-264-3; Channel Type:P Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 23T0787
Product Name Mosfet, P Channel, -160V, -16A, To-264-3; Channel Type Tt Electronics/semelab
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

P-channel vertical D-MOS logic level FET - BSH201,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6845 - 2N6845 - Infineon Technologies AG
Specs
Polarity P-Channel; P
Package Type M-TO205-3
Packing Method Tray; TRAY
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0014 ohms
View Details
7 suppliers