TT Electronics Mosfet,audio,n Channel,160V,16A,to-3; Channel Type Tt Electronics/semelab ALF16N16K

Description
MOSFET,AUDIO,N CHANNEL,160V,16A,TO- 3; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
MOSFET,AUDIO,N CHANNEL,160V,16A,TO- 3; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet,audio,n Channel,160V,16A,to-3; Channel Type Tt Electronics/semelab - 23T0782 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,audio,n Channel,160V,16A,to-3; Channel Type Tt Electronics/semelab
23T0782
Mosfet,audio,n Channel,160V,16A,to-3; Channel Type Tt Electronics/semelab 23T0782
MOSFET,AUDIO,N CHANNEL,160V,16A,TO- 3; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

MOSFET,AUDIO,N CHANNEL,160V,16A,TO-3; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 23T0782
Product Name Mosfet,audio,n Channel,160V,16A,to-3; Channel Type Tt Electronics/semelab
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF2903ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET - CSD13383F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 27000 milliamps
View Details
6 suppliers