The ALF08NP16V5 is a complementary N- and P-channel MOSFET pair intended for audio applications, packaged in a TO-247 case with five pins. The N-channel device has a drain-source voltage rating of 160 V and a continuous drain current of 8 A. The P-channel device has equivalent ratings with reversed polarity. The package measures 20.80-21.44 mm in length, 4.57-5.08 mm in width, and has a lead spacing of 2.54 mm BSC. The device complies with RoHS standards.
MOSFET,AUDIO, NP CHANNEL,160V,8A,TO-2
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 23T0773 |
| Product Name | Mosfet,audio, Np Channel,160V,8A,to-247; Transistor Polarity Tt Electronics/semelab |
| Polarity | P-Channel |