MOSFET, AUDIO, N, 200V, 8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 23T0777 |
| Product Name | Mosfet, Audio, N, 200V, 8A, To-247; Channel Type Tt Electronics/semelab |
| IDSS | 8000 milliamps |