optek-Danulat, Inc. Dual Wavelength UV Absorption Sensor AF46

Description
The model AF46 is an advanced, dual channel Ultraviolet (UV) absorption sensor with two additional lamp reference compensation channels. This sensor is designed for inline operation and provides accurate measurements with great repeatability, linearity and resolution. The AF46 is used for HPLC control, detection of aromatic compounds, organic load, protein concentration and other demanding applications.
Description
The model AF46 is an advanced, dual channel Ultraviolet (UV) absorption sensor with two additional lamp reference compensation channels. This sensor is designed for inline operation and provides accurate measurements with great repeatability, linearity and resolution. The AF46 is used for HPLC control, detection of aromatic compounds, organic load, protein concentration and other demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Wavelength UV Absorption Sensor - AF46 - optek-Danulat, Inc.
Germantown, WI, USA
Dual Wavelength UV Absorption Sensor
AF46
Dual Wavelength UV Absorption Sensor AF46
The model AF46 is an advanced, dual channel Ultraviolet (UV) absorption sensor with two additional lamp reference compensation channels. This sensor is designed for inline operation and provides accurate measurements with great repeatability, linearity and resolution. The AF46 is used for HPLC control, detection of aromatic compounds, organic load, protein concentration and other demanding applications.

The model AF46 is an advanced, dual channel Ultraviolet (UV) absorption sensor with two additional lamp reference compensation channels. This sensor is designed for inline operation and provides accurate measurements with great repeatability, linearity and resolution. The AF46 is used for HPLC control, detection of aromatic compounds, organic load, protein concentration and other demanding applications.

Supplier's Site

Technical Specifications

  optek-Danulat, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number AF46
Product Name Dual Wavelength UV Absorption Sensor
Measured Parameter Phenols
Unlock Full Specs
to access all available technical data

Similar Products

Oil in Water Analyser - HydroSense 4410-OCM - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 0.3232 mg/L
View Details
Imaging Colorimeter - LumiCam 2400 Color - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Instrument Type Handheld; Portable
Operating Temp 50 to 104 F (10 to 40 C)
View Details
Colorimeter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Maximum wavelength of Light source 780 nm (7800 Å)
Instrument Type Handheld
Local Interface Digital Front Panel
View Details
UviTec Color Probe -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 10 seconds
Instrument Type Fixtured or Permanent
Output Options Switch or alarm signal
View Details