AB Connectors Limited Crimp Contact, Skt, 16 Awg, Gold; Product Range Tt Electronics/ab Connectors ABCIRP16KLKP3

Description
CRIMP CONTACT, SKT, 16 AWG, GOLD; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:ABCIRP Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:22A; Contact Material:Copper; RoHS Compliant: No
Datasheet
Description
CRIMP CONTACT, SKT, 16 AWG, GOLD; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:ABCIRP Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:22A; Contact Material:Copper; RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contact, Skt, 16 Awg, Gold; Product Range Tt Electronics/ab Connectors - 47T1847 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Contact, Skt, 16 Awg, Gold; Product Range Tt Electronics/ab Connectors
47T1847
Crimp Contact, Skt, 16 Awg, Gold; Product Range Tt Electronics/ab Connectors 47T1847
CRIMP CONTACT, SKT, 16 AWG, GOLD; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:ABCIRP Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:22A; Contact Material:Copper; RoHS Compliant: No

CRIMP CONTACT, SKT, 16 AWG, GOLD; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:ABCIRP Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:22A; Contact Material:Copper; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47T1847
Product Name Crimp Contact, Skt, 16 Awg, Gold; Product Range Tt Electronics/ab Connectors
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2288092-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details