TT Electronics Circular Connector Contact, F80 Style, Socket, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant Tt Electronics/ab Connectors ABB16KLKF80P3

Description
Circular Connector Contact, F80 Style, Socket, 16 AWG, Crimp, Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
Circular Connector Contact, F80 Style, Socket, 16 AWG, Crimp, Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, F80 Style, Socket, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant Tt Electronics/ab Connectors - 24R5439 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, F80 Style, Socket, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant Tt Electronics/ab Connectors
24R5439
Circular Connector Contact, F80 Style, Socket, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant Tt Electronics/ab Connectors 24R5439
Circular Connector Contact, F80 Style, Socket, 16 AWG, Crimp, Gold Plated Contacts RoHS Compliant: No

Circular Connector Contact, F80 Style, Socket, 16 AWG, Crimp, Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24R5439
Product Name Circular Connector Contact, F80 Style, Socket, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant Tt Electronics/ab Connectors
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Bellows Electrical Contact - 2223 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details