TT Electronics Circular Connector Clamp, Type D, 14S, Aluminium Alloy, 11.1 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors ABB14S6OCN

Description
Circular Connector Clamp, Type D, 14S, Aluminium Alloy, 11.1 mm, ABB MS Bayonet Connector RoHS Compliant: No
Datasheet
Description
Circular Connector Clamp, Type D, 14S, Aluminium Alloy, 11.1 mm, ABB MS Bayonet Connector RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Clamp, Type D, 14S, Aluminium Alloy, 11.1 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors - 23M4700 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Type D, 14S, Aluminium Alloy, 11.1 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors
23M4700
Circular Connector Clamp, Type D, 14S, Aluminium Alloy, 11.1 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors 23M4700
Circular Connector Clamp, Type D, 14S, Aluminium Alloy, 11.1 mm, ABB MS Bayonet Connector RoHS Compliant: No

Circular Connector Clamp, Type D, 14S, Aluminium Alloy, 11.1 mm, ABB MS Bayonet Connector RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 23M4700
Product Name Circular Connector Clamp, Type D, 14S, Aluminium Alloy, 11.1 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; 8 to 15 mm; Nickel-PlatedBrass; Neoprene; PG 16; IP68; 43 mm - 70074389 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 14.500 inch (368 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 520436-1 - TE Connectivity
Specs
Material Copper
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details