AB Connectors Limited
Contacts
ABB1240KPKF80P3
Description
Size 12 Pin Contact
Request a Quote
Email Supplier
Description
Size 12 Pin Contact
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
ABB1240KPKF80P3 |
|
Product Name
|
Contacts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers