TT Electronics Circular Connector Clamp, Type D, 10Sl, Aluminium Alloy, 7.92 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors ABB10SL4OCN

Description
Circular Connector Clamp, Type D, 10SL, Aluminium Alloy, 7.92 mm, ABB MS Bayonet Connector RoHS Compliant: No
Datasheet
Description
Circular Connector Clamp, Type D, 10SL, Aluminium Alloy, 7.92 mm, ABB MS Bayonet Connector RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Clamp, Type D, 10Sl, Aluminium Alloy, 7.92 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors - 18M1613 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Type D, 10Sl, Aluminium Alloy, 7.92 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors
18M1613
Circular Connector Clamp, Type D, 10Sl, Aluminium Alloy, 7.92 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors 18M1613
Circular Connector Clamp, Type D, 10SL, Aluminium Alloy, 7.92 mm, ABB MS Bayonet Connector RoHS Compliant: No

Circular Connector Clamp, Type D, 10SL, Aluminium Alloy, 7.92 mm, ABB MS Bayonet Connector RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 18M1613
Product Name Circular Connector Clamp, Type D, 10Sl, Aluminium Alloy, 7.92 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 3.5 to 10 mm; PG; PG11; 8 mm; 18.6 mm; Polyamide 6; Neoprene - 70075256 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 1393738-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Strain Relief Liquid Tight Flex - 85820320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details