TT Electronics Circular Connector Clamp, Type D, 10Sl, Aluminium Alloy, 5.76 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors ABB10SL3OCN

Description
Circular Connector Clamp, Type D, 10SL, Aluminium Alloy, 5.76 mm, ABB MS Bayonet Connector RoHS Compliant: No
Datasheet
Description
Circular Connector Clamp, Type D, 10SL, Aluminium Alloy, 5.76 mm, ABB MS Bayonet Connector RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Clamp, Type D, 10Sl, Aluminium Alloy, 5.76 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors - 23M4697 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Type D, 10Sl, Aluminium Alloy, 5.76 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors
23M4697
Circular Connector Clamp, Type D, 10Sl, Aluminium Alloy, 5.76 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors 23M4697
Circular Connector Clamp, Type D, 10SL, Aluminium Alloy, 5.76 mm, ABB MS Bayonet Connector RoHS Compliant: No

Circular Connector Clamp, Type D, 10SL, Aluminium Alloy, 5.76 mm, ABB MS Bayonet Connector RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 23M4697
Product Name Circular Connector Clamp, Type D, 10Sl, Aluminium Alloy, 5.76 Mm, Abb Ms Bayonet Connector Rohs Compliant Tt Electronics/ab Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70074404 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.598 inch (15.2 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824800 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.945 to 1.260 inch (24 to 32 mm)
View Details