TT Electronics Circular Connector, Plug, Size 14S, 6 Position, Cable; Product Range Tt Electronics/ab Connectors ABB06T 14S6PSN

Description
CIRCULAR CONNECTOR, PLUG, SIZE 14S, 6 POSITION, CABLE; Product Range:ABB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 14S, 6 POSITION, CABLE; Product Range:ABB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 14S, 6 Position, Cable; Product Range Tt Electronics/ab Connectors - 06WX1969 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 14S, 6 Position, Cable; Product Range Tt Electronics/ab Connectors
06WX1969
Circular Connector, Plug, Size 14S, 6 Position, Cable; Product Range Tt Electronics/ab Connectors 06WX1969
CIRCULAR CONNECTOR, PLUG, SIZE 14S, 6 POSITION, CABLE; Product Range:ABB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 14S, 6 POSITION, CABLE; Product Range:ABB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX1969
Product Name Circular Connector, Plug, Size 14S, 6 Position, Cable; Product Range Tt Electronics/ab Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9202WTE-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers