TT Electronics Circular Connector Plug Size 10Sl 3 Position, Cable; Product Range Tt Electronics/ab Connectors ABB06T 10SL3SSN

Description
CIRCULAR CONNECTOR PLUG SIZE 10SL 3 POSITION, CABLE; Product Range:ABB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 10SL 3 POSITION, CABLE; Product Range:ABB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 10Sl 3 Position, Cable; Product Range Tt Electronics/ab Connectors - 06WX1967 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10Sl 3 Position, Cable; Product Range Tt Electronics/ab Connectors
06WX1967
Circular Connector Plug Size 10Sl 3 Position, Cable; Product Range Tt Electronics/ab Connectors 06WX1967
CIRCULAR CONNECTOR PLUG SIZE 10SL 3 POSITION, CABLE; Product Range:ABB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10SL 3 POSITION, CABLE; Product Range:ABB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX1967
Product Name Circular Connector Plug Size 10Sl 3 Position, Cable; Product Range Tt Electronics/ab Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0177-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 to 18 AWG
View Details
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
BrightConnX™ Rugged MRD - MRDBG09L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers