TT Electronics Circular Connector, Sealed Bayonet, Circular Industrial, Mil - C - 5015 Series (Vg95234) Rohs Compliant Tt Electronics/ab Connectors ABB00T 10SL3SSNSB10SLRPG

Description
Circular Connector, Sealed Bayonet, Circular Industrial, MIL - C - 5015 Series (VG95234) RoHS Compliant: No
Description
Circular Connector, Sealed Bayonet, Circular Industrial, MIL - C - 5015 Series (VG95234) RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Sealed Bayonet, Circular Industrial, Mil - C - 5015 Series (VG95234) is designed for use in harsh environments, making it suitable for applications in military, mass transportation, and general industrial markets. This connector series is interchangeable with corresponding MS types and features identical panel mounting dimensions and contact arrangements. It provides positive coupling indicated by an audible snap and visual alignment of colored spots on the receptacle shell. Protection against dust and water ingress is ensured through dynamic sealing under the coupling nut and individual wire seal grommets. The connector is constructed with aluminum parts that have cadmium-free finishes, enhancing durability. It meets various standards, including British Standard 9522 F0032 and German standard VG95234, and is designed to comply with railway specifications. This connector is a reliable choice for engineers seeking robust interconnection solutions in demanding applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Sealed Bayonet, Circular Industrial, Mil - C - 5015 Series (VG95234) is designed for use in harsh environments, making it suitable for applications in military, mass transportation, and general industrial markets. This connector series is interchangeable with corresponding MS types and features identical panel mounting dimensions and contact arrangements. It provides positive coupling indicated by an audible snap and visual alignment of colored spots on the receptacle shell. Protection against dust and water ingress is ensured through dynamic sealing under the coupling nut and individual wire seal grommets. The connector is constructed with aluminum parts that have cadmium-free finishes, enhancing durability. It meets various standards, including British Standard 9522 F0032 and German standard VG95234, and is designed to comply with railway specifications. This connector is a reliable choice for engineers seeking robust interconnection solutions in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Sealed Bayonet, Circular Industrial, Mil - C - 5015 Series (Vg95234) Rohs Compliant Tt Electronics/ab Connectors - 06WX1954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Sealed Bayonet, Circular Industrial, Mil - C - 5015 Series (Vg95234) Rohs Compliant Tt Electronics/ab Connectors
06WX1954
Circular Connector, Sealed Bayonet, Circular Industrial, Mil - C - 5015 Series (Vg95234) Rohs Compliant Tt Electronics/ab Connectors 06WX1954
Circular Connector, Sealed Bayonet, Circular Industrial, MIL - C - 5015 Series (VG95234) RoHS Compliant: No

Circular Connector, Sealed Bayonet, Circular Industrial, MIL - C - 5015 Series (VG95234) RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX1954
Product Name Circular Connector, Sealed Bayonet, Circular Industrial, Mil - C - 5015 Series (Vg95234) Rohs Compliant Tt Electronics/ab Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data