TT Electronics Circular Connector, Plug, Size 12, 10 Position, Cable; Product Range Tt Electronics/ab Connectors AB05 6027 12 10 SN00

Description
CIRCULAR CONNECTOR, PLUG, SIZE 12, 10 POSITION, CABLE; Product Range:AB05 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 12, 10 POSITION, CABLE; Product Range:AB05 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 12, 10 Position, Cable; Product Range Tt Electronics/ab Connectors - 06WX2010 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 12, 10 Position, Cable; Product Range Tt Electronics/ab Connectors
06WX2010
Circular Connector, Plug, Size 12, 10 Position, Cable; Product Range Tt Electronics/ab Connectors 06WX2010
CIRCULAR CONNECTOR, PLUG, SIZE 12, 10 POSITION, CABLE; Product Range:AB05 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 12, 10 POSITION, CABLE; Product Range:AB05 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX2010
Product Name Circular Connector, Plug, Size 12, 10 Position, Cable; Product Range Tt Electronics/ab Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
D-Sub Connector Assemblies - 2262-A29051-051DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details