TT Electronics Circular Connector Receptacle Size 10, 7 Position, Flange; Product Range Tt Electronics/ab Connectors AB05 2100 10 07 SN00

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 10, 7 POSITION, FLANGE; Product Range:AB05 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 10, 7 POSITION, FLANGE; Product Range:AB05 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 10, 7 Position, Flange; Product Range Tt Electronics/ab Connectors - 06WX1982 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 10, 7 Position, Flange; Product Range Tt Electronics/ab Connectors
06WX1982
Circular Connector Receptacle Size 10, 7 Position, Flange; Product Range Tt Electronics/ab Connectors 06WX1982
CIRCULAR CONNECTOR RECEPTACLE SIZE 10, 7 POSITION, FLANGE; Product Range:AB05 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 10, 7 POSITION, FLANGE; Product Range:AB05 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX1982
Product Name Circular Connector Receptacle Size 10, 7 Position, Flange; Product Range Tt Electronics/ab Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASN-B6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Accessories - 2330-E12598-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details