TT Electronics Circular Connector Receptacle Size 10, 6 Position, Flange; Product Range Tt Electronics/ab Connectors AB05 2100 10 06 SN00

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 10, 6 POSITION, FLANGE; Product Range:AB05 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 10, 6 POSITION, FLANGE; Product Range:AB05 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 10, 6 Position, Flange; Product Range Tt Electronics/ab Connectors - 06WX1980 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 10, 6 Position, Flange; Product Range Tt Electronics/ab Connectors
06WX1980
Circular Connector Receptacle Size 10, 6 Position, Flange; Product Range Tt Electronics/ab Connectors 06WX1980
CIRCULAR CONNECTOR RECEPTACLE SIZE 10, 6 POSITION, FLANGE; Product Range:AB05 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 10, 6 POSITION, FLANGE; Product Range:AB05 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX1980
Product Name Circular Connector Receptacle Size 10, 6 Position, Flange; Product Range Tt Electronics/ab Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASI - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers