TT Electronics Potentiometers, Variable Resistors - Trimmer Potentiometers 93PR500LF

Description
Manufacturer: TT Electronics/BI Win Source Part Number: 1325929-93PR500LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Bulk Termination Style: PC Pins Size / Dimension: Round - 0.500" Dia (12.70mm) Standard Package: 50 Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 Ohms ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1707 Base Product Number: 93PR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/BI Win Source Part Number: 1325929-93PR500LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Bulk Termination Style: PC Pins Size / Dimension: Round - 0.500" Dia (12.70mm) Standard Package: 50 Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 Ohms ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1707 Base Product Number: 93PR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325929-93PR500LF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325929-93PR500LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325929-93PR500LF
Manufacturer: TT Electronics/BI Win Source Part Number: 1325929-93PR500LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Bulk Termination Style: PC Pins Size / Dimension: Round - 0.500" Dia (12.70mm) Standard Package: 50 Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 Ohms ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1707 Base Product Number: 93PR RoHS Status: ROHS3 Compliant

Manufacturer: TT Electronics/BI
Win Source Part Number: 1325929-93PR500LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Bulk
Termination Style: PC Pins
Size / Dimension: Round - 0.500" Dia (12.70mm)
Standard Package: 50
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 500 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1707
Base Product Number: 93PR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
500 OHM 1W Trimmer Potentiometer - 80-93PR500LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 1W Trimmer Potentiometer
80-93PR500LF
500 OHM 1W Trimmer Potentiometer 80-93PR500LF
TRIMMER 500 OHM 1W PC PIN TOP Product overview: 93PR500LF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-93PR500LF can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 1W PC PIN TOP Product overview: 93PR500LF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-93PR500LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 987-1707-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1707-ND
Trimmer Potentiometers 987-1707-ND
500 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Cermet Trimmer 500 Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies - 85R4491 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 500 Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies
85R4491
Cermet Trimmer 500 Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies 85R4491
CERMET TRIMMER 500 OHM 10% 1W ROHS COMPLIANT: YES

CERMET TRIMMER 500 OHM 10% 1W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1325929-93PR500LF 80-93PR500LF 987-1707-ND 85R4491
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers 500 OHM 1W Trimmer Potentiometer Trimmer Potentiometers Cermet Trimmer 500 Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details