TT Electronics Trimmer Potentiometers 93PR25KLF

Description
25 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
25 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1569-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1569-ND
Trimmer Potentiometers 987-1569-ND
25 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

25 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Cermet Trimmer 25K Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies - 63M2646 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 25K Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies
63M2646
Cermet Trimmer 25K Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies 63M2646
CERMET TRIMMER 25K OHM 10% 1W ROHS COMPLIANT: YES

CERMET TRIMMER 25K OHM 10% 1W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1569-ND 63M2646
Product Name Trimmer Potentiometers Cermet Trimmer 25K Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details