TT Electronics/BI 93PR1KLF
TT Electronics/BI 93PR1KLF
1 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 1K OHM 1W PC PIN TOP ADJ Product overview: 93PR1KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-93PR1KLF can be used for catalog matching and distributor lookup.
Manufacturer: TT Electronics/BI
Win Source Part Number: 1325940-93PR1KLF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Bulk
Termination Style: PC Pins
Size / Dimension: Round - 0.500" Dia (12.70mm)
Standard Package: 50
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 1 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1174
Base Product Number: 93PR
RoHS Status: ROHS3 Compliant
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 93 RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1442249 | 987-1174-ND | 80-93PR1KLF | 1325940-93PR1KLF | 15M5962 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | 1W Trimmer Potentiometer | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies |
| Mounting / Packaging | ThroughHole; Solder pin | ThroughHole | ThroughHole | ThroughHole | |
| Configuration | Single Turn | Single Resistor | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer |